☰
PIC10F200T-E/OT
PIC10F200T-E/OT
Active
Description:  IC MCU 8BIT 384B FLASH SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.73000
In Stock: 32720
PIC10F200T-E/OT vs PIC32MZ2064DAR169-I/6J
Series
PIC 10F
PIC 32MZ DAR
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Core Processor
PIC
MIPS32? microAptiv?
Core Size
8-Bit
32-Bit Single-Core
Speed
4MHz
200MHz
Connectivity
-
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals
POR, WDT
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Number of I/O
3
120
Program Memory Size
384B (256 x 12)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16 x 8
640K x 8 + 32MB DDR2 SDRAM
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
1.7V ~ 1.9V
Data Converters
-
A/D 45x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
169-LFBGA
Supplier Device Package
SOT-23-6
169-LFBGA (11x11)