☰
PIC10F200T-E/OT
PIC10F200T-E/OT
Active
Description:  IC MCU 8BIT 384B FLASH SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.73000
In Stock: 26960
PIC10F200T-E/OT Specification
Specification
Part No
PIC10F200T-E/OT
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 10F
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PIC
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
POR, WDT
Number of I/O
3
Program Memory Size
384B (256 x 12)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
PIC10F200T-E/OT PDF Datasheet
PIC10F200T-E/OT Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC10F202T-I/MC
PIC10F202T-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F200T-E/OT Description
The Microchip Technology PIC10F200T-E/OT is a low-pin-count, 8-bit microcontroller designed for cost-sensitive, space-constrained applications requiring basic control functionality and minimal external components. It belongs to the PIC10 family of microcontrollers, featuring a simplified architecture optimized for small footprint embedded designs. The PIC10F200T-E/OT integrates a high-performance, low-power CPU core with internal memory and peripheral features, offering a compact solution for applications that demand simple digital control, timing, or signal processing tasks. This device is housed in a 6-pin SOT-23-6 surface-mount package, enabling dense PCB layouts and automated assembly in high-volume production environments. The internal configuration emphasizes low power consumption, non-volatile program storage, and flexibility in implementing simple state machines or control loops, making it suitable for a variety of small-scale embedded applications.

## Device Function and Product Positioning

The PIC10F200T-E/OT functions as a general-purpose 8-bit microcontroller, incorporating a central processing unit, program memory, data memory, and essential peripherals within a single compact device. Its primary function is to execute user-defined instructions stored in internal non-volatile Flash memory, allowing it to perform sequential logic operations, I/O control, and timing-based functions. This device is specifically positioned for applications where low pin count, small package size, and minimal peripheral complexity are required, such as simple consumer electronics, LED drivers, battery-operated devices, and compact automation systems. The integration of memory, CPU, and essential peripherals eliminates the need for external components, reducing system cost and PCB complexity while providing sufficient performance for basic control tasks.

## Electrical Specifications

The PIC10F200T-E/OT operates with a supply voltage range of 2.0 V to 5.5 V, allowing flexibility in low-voltage, battery-powered applications. The device features an 8-bit CPU with a maximum operating frequency of 4 MHz when using the internal oscillator, providing adequate processing performance for basic digital control and timing applications. Program memory consists of 256 words of Flash, enabling storage of the user-defined instruction set, while the data memory includes 16 bytes of general-purpose RAM for temporary storage of variables and registers. The device supports up to 6 general-purpose input/output (GPIO) pins, which can be configured as digital inputs or outputs, allowing direct interfacing with switches, LEDs, and other simple peripheral devices. The microcontroller incorporates an internal reset circuit, power-on reset, and brown-out detection to ensure reliable operation during voltage transients or system power-up events. Operating temperature is specified from –40°C to +85°C, supporting industrial and commercial applications.

## Internal Architecture

The internal architecture of the PIC10F200T-E/OT consists of a reduced instruction set 8-bit CPU with program counter, working register, and status register for executing user-defined code efficiently. The device includes an internal oscillator that provides clock signals without requiring external components, enabling fully self-contained operation. Program execution relies on a Harvard architecture, separating instruction and data memory to enhance operational efficiency. The microcontroller features essential digital peripherals, including GPIO and timers, which allow for timing-based control, pulse generation, and simple event handling. The Flash memory provides reprogrammable non-volatile storage, allowing the device to be updated in-system or during development, while the RAM supports temporary storage of working data and CPU registers. Integrated control logic for power-on reset and brown-out conditions ensures deterministic startup behavior and prevents erratic operation under supply voltage variations.

## Package Characteristics

The PIC10F200T-E/OT is supplied in a 6-pin SOT-23-6 surface-mount package, providing a compact footprint suitable for small PCBs and automated pick-and-place assembly. The package ensures mechanical stability, efficient heat dissipation, and reliable electrical performance. The pinout includes supply voltage, ground, and I/O lines, with clearly defined functions for straightforward system integration. The SOT-23-6 package is compatible with dense board layouts, enabling space-saving designs in consumer, industrial, and automotive control applications. Tape-and-reel packaging supports high-volume manufacturing, ensuring consistent device placement and minimizing handling damage.

## Typical Application Scenarios

The PIC10F200T-E/OT is deployed in applications requiring simple control logic, timing, or signal monitoring. Examples include LED and small lamp drivers, where the device can implement PWM dimming, on/off control, or pattern sequencing. It is also used in simple consumer electronics devices, such as small appliances or toys, for event-driven or state-based control. Battery-powered devices benefit from its low operating current and wide voltage range, extending operational life without additional power management circuitry. Industrial sensors or compact monitoring devices leverage the microcontroller’s GPIO and timing capabilities to manage input signals, drive indicator LEDs, or interface with other control systems. Its small footprint and integration of CPU, memory, and essential peripherals make it suitable for embedded control tasks where system cost, space, and simplicity are primary constraints.

## Design Considerations

Designing with the PIC10F200T-E/OT requires careful attention to power supply decoupling to maintain stable operation at low voltages and high reliability. GPIO lines should be configured according to application requirements, considering drive strength, input thresholds, and potential external loading. Internal oscillator timing should be validated for application-specific timing constraints, and program memory usage should be optimized to fit within the 256-word Flash capacity. Brown-out and reset circuitry provide inherent protection, but proper layout and grounding further enhance stability. The small SOT-23-6 package necessitates careful thermal and mechanical design to maintain reliable operation in dense or industrial PCB layouts.

## Conclusion

The Microchip Technology PIC10F200T-E/OT is a compact, low-power 8-bit microcontroller offering 256 words of Flash memory, 16 bytes of RAM, up to 6 GPIO pins, and a maximum 4 MHz internal oscillator operation within a 6-pin SOT-23-6 package. Its integrated CPU, memory, and peripheral features provide a highly efficient solution for cost-sensitive, space-constrained applications requiring basic control, timing, or digital interfacing. Typical use cases include LED drivers, consumer electronics, battery-operated devices, and compact industrial monitoring systems. With its low power consumption, reliable reset and brown-out circuitry, and small footprint, the PIC10F200T-E/OT enables designers to implement simple, efficient embedded systems while minimizing PCB space and system complexity.
PIC10F200T-E/OT Compare Parts
  • PIC10F200T-E/OT vs PIC32MZ2064DAS176T-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAS176-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAS176-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAS169T-V/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAS169T-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAS169-V/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAS169-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR176T-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR176T-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR176-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR176-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR169T-V/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR169T-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR169-V/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAR169-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAL176T-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAL176T-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAL176-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAL176-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAL169T-V/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAL169T-I/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAL169-V/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAL169-I/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAK176T-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAK176T-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAK176-V/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAK176-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAK169T-V/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAK169T-I/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAK169-V/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAK169-I/HF
  • PIC10F200T-E/OT vs PIC32MZ2064DAH176T-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAH176-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAH169T-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAH169-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAG176T-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAG176-I/2J
  • PIC10F200T-E/OT vs PIC32MZ2064DAG169T-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAG169-I/6J
  • PIC10F200T-E/OT vs PIC32MZ2064DAB288T-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class