Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC18F242-I/SP
PIC18F242-I/SP
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB FLASH 28SPDIP
Manufacturer:
Microchip Technology
Datasheet:
PIC18F242-I/SP Datasheet
History Price: $7.69000
In Stock: 47280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIC18F242-I/SP vs PIC32MZ2064DAK176T-I/2J
Part No
PIC18F242-I/SP
PIC32MZ2064DAK176T-I/2J
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC 18F
PIC 32MZ DAK
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Core Processor
PIC
MIPS32? microAptiv?
Core Size
8-Bit
32-Bit Single-Core
Speed
40MHz
200MHz
Connectivity
I2C, SPI, UART/USART
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Number of I/O
23
120
Program Memory Size
16KB (8K x 16)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
256 x 8
-
RAM Size
768 x 8
640K x 8
Voltage - Supply (Vcc/Vdd)
4.2V ~ 5.5V
1.7V ~ 1.9V
Data Converters
A/D 5x10b
A/D 45x12b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.300", 7.62mm)
176-LQFP Exposed Pad
Supplier Device Package
28-SPDIP
176-LQFP (20x20)