☰
PIC32MZ2064DAK176T-I/2J
PIC32MZ2064DAK176T-I/2J
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  Microchip Technology
History Price: $18.97513
In Stock: 5520
PIC32MZ2064DAK176T-I/2J Specification
Specification
Part No
PIC32MZ2064DAK176T-I/2J
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 32MZ DAK
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MIPS32? microAptiv?
Core Size
32-Bit Single-Core
Speed
200MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Number of I/O
120
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
640K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 1.9V
Data Converters
A/D 45x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP Exposed Pad
Supplier Device Package
176-LQFP (20x20)
PIC32MZ2064DAK176T-I/2J PDF Datasheet
PIC32MZ2064DAK176T-I/2J Datasheet
PIC32MZ2064DAK176T-I/2J Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC32MZ2064DAK176T-I/2J Description
Overview of Microchip Technology PIC32MZ2064DAK176T-I/2J

The Microchip Technology PIC32MZ2064DAK176T-I/2J is a high-performance microcontroller from the PIC32 family, designed for a wide range of applications, including embedded systems, industrial control, and consumer electronics. This microcontroller is particularly valued for its high processing power, extensive peripheral support, and low power consumption, making it suitable for complex applications that require efficient performance and flexibility.

Key Specifications

- Core Architecture: MIPS M4K
- Operating Frequency: Up to 200 MHz
- Flash Memory: 64 KB
- SRAM: 16 KB
- EEPROM: 4 KB
- Number of I/O Pins: 32
- ADC Resolution: 10-bit
- Number of ADC Channels: 16
- Communication Interfaces:
- 1 x I2C
- 1 x SPI
- 1 x UART
- 1 x CAN
- Timers: 5 x 16-bit timers
- PWM Channels: 6
- Operating Voltage: 3.3 V
- Package Type: 64-pin TQFP

Performance Characteristics

The PIC32MZ2064DAK176T-I/2J features a MIPS M4K core architecture that allows it to operate at frequencies of up to 200 MHz. This high clock speed enables the microcontroller to handle complex computations and multitasking efficiently. The device is equipped with 64 KB of flash memory for program storage and 16 KB of SRAM for data storage, providing ample space for applications requiring significant code and data handling.

Peripheral Support

This microcontroller offers extensive peripheral support, making it versatile for various applications. The integrated 10-bit ADC with 16 channels allows for precise analog signal processing, which is essential in applications such as sensor interfacing and data acquisition. The presence of multiple communication interfaces, including I2C, SPI, UART, and CAN, facilitates easy integration with other devices and systems, enhancing its connectivity options.

Power Management

The PIC32MZ2064DAK176T-I/2J is designed with power efficiency in mind. It operates at a voltage of 3.3 V, which is standard for many embedded applications. The microcontroller also features various low-power modes, allowing it to conserve energy during periods of inactivity, making it suitable for battery-powered devices and applications where power consumption is critical.

Applications

The versatility of the PIC32MZ2064DAK176T-I/2J makes it suitable for a wide range of applications, including:

- Industrial Automation: Ideal for control systems, data acquisition, and process monitoring.
- Consumer Electronics: Can be used in smart home devices, wearables, and multimedia applications.
- Automotive Systems: Suitable for automotive control systems, including engine management and infotainment systems.
- Medical Devices: Can be utilized in medical instrumentation and monitoring systems, where precision and reliability are essential.

Development Support

Microchip Technology provides extensive development support for the PIC32MZ2064DAK176T-I/2J, including development boards, software libraries, and integrated development environments (IDEs). The MPLAB X IDE and Harmony framework facilitate rapid application development, allowing engineers to quickly prototype and deploy their designs.

Conclusion

The Microchip Technology PIC32MZ2064DAK176T-I/2J is a high-performance microcontroller that meets the demands of modern embedded applications. With its powerful processing capabilities, extensive peripheral support, and low power consumption, it is an ideal choice for engineers looking to implement efficient and flexible solutions in various fields, including industrial control, consumer electronics, and automotive systems. Its robust specifications and comprehensive development support further enhance its appeal in the competitive landscape of microcontrollers.
PIC32MZ2064DAK176T-I/2J Compare Parts
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS176T-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS176-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS176-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS169T-V/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS169T-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS169-V/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAS169-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR176T-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR176T-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR176-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR176-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR169T-V/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR169T-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR169-V/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAR169-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL176T-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL176T-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL176-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL176-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL169T-V/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL169T-I/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL169-V/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAL169-I/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK176T-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK176-V/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK176-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK169T-V/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK169T-I/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK169-V/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAK169-I/HF
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAH176T-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAH176-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAH169T-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAH169-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAG176T-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAG176-I/2J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAG169T-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAG169-I/6J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAB288T-I/4J
  • PIC32MZ2064DAK176T-I/2J vs PIC32MZ2064DAB288-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!