☰
PIC32MZ2064DAR176-I/2J
PIC32MZ2064DAR176-I/2J
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  Microchip Technology
History Price: $29.08000
In Stock: 33280
PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAH176T-I/2J
Series
PIC 32MZ DAR
PIC 32MZ DA
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
MIPS32? microAptiv?
MIPS32? microAptiv?
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
200MHz
200MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Number of I/O
120
120
Program Memory Size
2MB (2M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
640K x 8 + 32MB DDR2 SDRAM
640K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 1.9V
1.7V ~ 3.6V
Data Converters
A/D 45x12b
A/D 45x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP Exposed Pad
176-LQFP Exposed Pad
Supplier Device Package
176-LQFP (20x20)
176-LQFP (20x20)