☰
PIC32MZ2064DAR176-I/2J
PIC32MZ2064DAR176-I/2J
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  Microchip Technology
History Price: $29.08000
In Stock: 33280
PIC32MZ2064DAR176-I/2J Specification
Specification
Part No
PIC32MZ2064DAR176-I/2J
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
PIC 32MZ DAR
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MIPS32? microAptiv?
Core Size
32-Bit Single-Core
Speed
200MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Number of I/O
120
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
640K x 8 + 32MB DDR2 SDRAM
Voltage - Supply (Vcc/Vdd)
1.7V ~ 1.9V
Data Converters
A/D 45x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP Exposed Pad
Supplier Device Package
176-LQFP (20x20)
PIC32MZ2064DAR176-I/2J PDF Datasheet
PIC32MZ2064DAR176-I/2J Datasheet
PIC32MZ2064DAR176-I/2J Related Parts
PIC10F200-E/MC
PIC10F200-E/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-E/P
PIC10F200-E/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200-I/MC
PIC10F200-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200-I/P
PIC10F200-I/P
Microchip Technology
IC MCU 8BIT 384B FLASH 8DIP
PIC10F200T-E/OT
PIC10F200T-E/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F200T-I/MC
PIC10F200T-I/MC
Microchip Technology
IC MCU 8BIT 384B FLASH 8DFN
PIC10F200T-I/OT
PIC10F200T-I/OT
Microchip Technology
IC MCU 8BIT 384B FLASH SOT23-6
PIC10F202-E/MC
PIC10F202-E/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-E/P
PIC10F202-E/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202-I/MC
PIC10F202-I/MC
Microchip Technology
IC MCU 8BIT 768B FLASH 8DFN
PIC10F202-I/P
PIC10F202-I/P
Microchip Technology
IC MCU 8BIT 768B FLASH 8DIP
PIC10F202T-E/OT
PIC10F202T-E/OT
Microchip Technology
IC MCU 8BIT 768B FLASH SOT23-6
PIC32MZ2064DAR176-I/2J Description
Overview of Microchip Technology PIC32MZ2064DAR176-I/2J

The Microchip Technology PIC32MZ2064DAR176-I/2J is a high-performance 32-bit microcontroller from the PIC32 family, designed for a wide range of applications, including embedded systems, industrial control, and consumer electronics. This microcontroller is known for its powerful processing capabilities, extensive peripheral support, and low power consumption, making it suitable for complex applications that require efficient performance and flexibility.

Key Features

- 32-Bit MIPS Architecture: The PIC32MZ2064DAR176-I/2J is based on a 32-bit MIPS architecture, providing high processing power and efficiency for demanding applications.
- High Clock Speed: The microcontroller operates at a maximum clock speed of 200 MHz, enabling fast execution of instructions and efficient handling of tasks.
- Large Memory Capacity: It features 2 MB of Flash memory for program storage and 512 KB of SRAM for data storage, allowing for complex applications and large data handling.
- Rich Peripheral Set: The device includes a wide range of integrated peripherals, such as UART, SPI, I2C, and USB, facilitating easy connectivity and communication with other devices.

Specifications

- Operating Voltage (VDD): The PIC32MZ2064DAR176-I/2J operates within a voltage range of 1.8V to 3.6V, providing flexibility for various power supply configurations.
- Input/Output Pins: The microcontroller has 176 I/O pins, which can be configured for various functions, including digital input/output and analog input.
- ADC: It includes a 10-bit ADC with up to 16 channels, allowing for precise analog signal measurement and processing.
- Timers: The device features multiple timers, including 16-bit and 32-bit timers, which can be used for timing applications, event counting, and generating delays.
- Interrupts: The PIC32MZ2064DAR176-I/2J supports multiple interrupt sources, enabling quick responses to external events and efficient multitasking.
- Operating Temperature Range: The microcontroller can operate within a temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.
- Package Type: The device is available in a TQFP-176 package, which is compact and suitable for space-constrained applications.

Applications

The PIC32MZ2064DAR176-I/2J is widely used in various applications, including:

- Embedded Systems: Ideal for developing complex embedded applications that require high processing power and extensive peripheral support.
- Industrial Automation: Used in control systems for monitoring and controlling industrial processes, ensuring reliable operation in demanding environments.
- Consumer Electronics: Suitable for applications such as smart appliances, home automation, and portable devices, where efficient performance is essential.
- Data Acquisition Systems: Commonly found in systems that require precise data collection and processing from various sensors.

Advantages

- High Performance: The combination of a 200 MHz clock speed and a 32-bit architecture allows for efficient processing of complex tasks, making it suitable for demanding applications.
- Extensive Peripheral Support: The rich set of integrated peripherals simplifies system design and reduces the need for external components, leading to cost savings and smaller form factors.
- Energy Efficiency: With low power consumption, the PIC32MZ2064DAR176-I/2J is ideal for battery-operated devices and applications where energy efficiency is critical.

Conclusion

The Microchip Technology PIC32MZ2064DAR176-I/2J is a versatile and powerful 32-bit microcontroller that meets the demands of modern embedded applications. With its robust specifications, extensive peripheral support, and high performance, it is an excellent choice for engineers looking to implement reliable and efficient control solutions in their designs. Its wide range of applications, from industrial automation to consumer electronics, makes it a valuable component in various electronic systems.
PIC32MZ2064DAR176-I/2J Compare Parts
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS176T-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS176-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS176-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS169T-V/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS169T-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS169-V/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAS169-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR176T-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR176T-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR176-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR169T-V/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR169T-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR169-V/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAR169-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL176T-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL176T-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL176-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL176-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL169T-V/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL169T-I/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL169-V/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAL169-I/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK176T-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK176T-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK176-V/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK176-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK169T-V/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK169T-I/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK169-V/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAK169-I/HF
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAH176T-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAH176-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAH169T-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAH169-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAG176T-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAG176-I/2J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAG169T-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAG169-I/6J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAB288T-I/4J
  • PIC32MZ2064DAR176-I/2J vs PIC32MZ2064DAB288-I/4J
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!