Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology PL138-98FC
PL138-98FC
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:9 700MHZ 32LQFP
Manufacturer:
Microchip Technology
Datasheet:
PL138-98FC Datasheet
History Price: Obsolete
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PL138-98FC vs PL133-67OC
Part No
PL138-98FC
PL133-67OC
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:9
1:6
Differential - Input:Output
Yes/Yes
No/No
Input
CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS
Output
LVPECL
LVCMOS
Frequency - Max
700 MHz
150 MHz
Voltage - Supply
2.375V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-LQFP (7x7)
16-TSSOP