Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology PL138-98FC
PL138-98FC
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:9 700MHZ 32LQFP
Manufacturer:
Microchip Technology
Datasheet:
PL138-98FC Datasheet
History Price: Obsolete
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PL138-98FC Specification
Specification
Part No
PL138-98FC
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:9
Differential - Input:Output
Yes/Yes
Input
CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
Frequency - Max
700 MHz
Voltage - Supply
2.375V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP Exposed Pad
Supplier Device Package
32-LQFP (7x7)
PL138-98FC PDF Datasheet
PL138-98FC Datasheet
Click and Download: PL138-98FC Datasheet
PL138-98FC Related Parts
PL123-02NGC
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGC-R
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGI
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGI-R
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-05NSC
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSC-R
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSI
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSI-R
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-09NOC
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16TSSOP
PL123-09NOC-R
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16TSSOP
PL123-09NSC
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16SOP
PL123-09NSC-R
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16SOP
PL138-98FC Compare Parts
PL138-98FC vs PL138-58QC-R
PL138-98FC vs PL138-58QC
PL138-98FC vs PL138-58OC-R
PL138-98FC vs PL138-58OC
PL138-98FC vs PL138-48QI
PL138-98FC vs PL138-48QC
PL138-98FC vs PL138-48OI-R
PL138-98FC vs PL138-48OI
PL138-98FC vs PL138-48OC-R
PL138-98FC vs PL138-48OC
PL138-98FC vs PL138-28SI
PL138-98FC vs PL138-28SC-R
PL138-98FC vs PL138-28SC
PL138-98FC vs PL138-18FI
PL138-98FC vs PL138-18FC-R
PL138-98FC vs PL138-18FC
PL138-98FC vs PL135-67QC-R
PL138-98FC vs PL135-67QC
PL138-98FC vs PL135-67OC-R
PL138-98FC vs PL135-67OC
PL138-98FC vs PL135-47QI-R
PL138-98FC vs PL135-47QI
PL138-98FC vs PL135-47QC-R
PL138-98FC vs PL135-47QC
PL138-98FC vs PL135-47OI-R
PL138-98FC vs PL135-47OI
PL138-98FC vs PL135-47OC-R
PL138-98FC vs PL135-47OC
PL138-98FC vs PL135-37SC-R
PL138-98FC vs PL135-37SC
PL138-98FC vs PL135-27GI-R
PL138-98FC vs PL135-27GI
PL138-98FC vs PL135-27GC-R
PL138-98FC vs PL135-27GC
PL138-98FC vs PL133-67OI-R
PL138-98FC vs PL133-67OI
PL138-98FC vs PL133-67OC
PL138-98FC vs PL133-47SI-R
PL138-98FC vs PL133-47SI
PL138-98FC vs PL133-47SC-R
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you