Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices PM7545FPC
PM7545FPC
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT MULTIPLYING 20PLCC
Manufacturer:
Analog Devices
Datasheet:
PM7545FPC Datasheet
History Price: $10.66000
In Stock: 16480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM7545FPC vs PM7628FPC
Part No
PM7545FPC
PM7628FPC
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
2
Settling Time
-
200ns
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
-
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
-
5V ~ 5.25V, 15.75V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)
Mounting Type
Surface Mount
Surface Mount