☰
PM7628FPC
PM7628FPC
Active
Description:  IC DAC 8BIT V-OUT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   PM7628FPC Datasheet
History Price: $3.02000
In Stock: 13940
PM7628FPC Specification
Specification
Part No
PM7628FPC
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
2
Settling Time
200ns
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
-
Reference Type
External
Voltage - Supply, Analog
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
5V ~ 5.25V, 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
Mounting Type
Surface Mount
PM7628FPC PDF Datasheet
PM7628FPC Related Parts
PM7224BRC/883C
PM7224BRC/883C
Analog Devices
IC DAC 8BIT V-OUT
PM7224EP
PM7224EP
Analog Devices
IC DAC 8BIT 18DIP
PM7224FP
PM7224FP
Analog Devices
IC DAC 8BIT 18DIP
PM7224FPC
PM7224FPC
Analog Devices
IC DAC 8BIT V-OUT 20PLCC
PM7226AFP
PM7226AFP
Analog Devices
IC DAC 8BIT V-OUT 20DIP
PM7226AFR
PM7226AFR
Analog Devices
IC DAC 8BIT V-OUT 20CERDIP
PM7226AR/883C
PM7226AR/883C
Analog Devices
IC DAC 8BIT V-OUT 20CERDIP
PM7226BRC/883C
PM7226BRC/883C
Analog Devices
IC DAC 8BIT V-OUT 20CLCC
PM7226FP
PM7226FP
Analog Devices
IC DAC 8BIT QUAD OUTPUT 20DIP
PM7226FPC
PM7226FPC
Analog Devices
IC DAC 8BIT QUAD OUTPUT 20PLCC
PM7226FPCZ
PM7226FPCZ
Analog Devices
IC DAC 8BIT QUAD OUTPUT 20PLCC
PM7226FR
PM7226FR
Analog Devices
IC DAC 8BIT QUAD OUTPUT 20DIP
PM7628FPC Compare Parts
  • PM7628FPC vs PM7645FSR
  • PM7628FPC vs PM7645FS
  • PM7628FPC vs PM7645FPC
  • PM7628FPC vs PM7645BR
  • PM7628FPC vs PM7645AR
  • PM7628FPC vs PM7628HS
  • PM7628FPC vs PM7628HPC
  • PM7628FPC vs PM7628HP
  • PM7628FPC vs PM7628FSZ
  • PM7628FPC vs PM7628FSR
  • PM7628FPC vs PM7628FS
  • PM7628FPC vs PM7628FP
  • PM7628FPC vs PM7628ER
  • PM7628FPC vs PM7628AR/883C
  • PM7628FPC vs PM7574HS
  • PM7628FPC vs PM7574HP
  • PM7628FPC vs PM7574GP
  • PM7628FPC vs PM7574FS
  • PM7628FPC vs PM7574FP
  • PM7628FPC vs PM7548HS
  • PM7628FPC vs PM7548GP
  • PM7628FPC vs PM7548FR
  • PM7628FPC vs PM7548FPC
  • PM7628FPC vs PM7548BR/883C
  • PM7628FPC vs PM7545HS
  • PM7628FPC vs PM7545HPZ
  • PM7628FPC vs PM7545HPCZ
  • PM7628FPC vs PM7545HPC
  • PM7628FPC vs PM7545HP
  • PM7628FPC vs PM7545GPZ
  • PM7628FPC vs PM7545GP
  • PM7628FPC vs PM7545FS
  • PM7628FPC vs PM7545FR
  • PM7628FPC vs PM7545FPZ
  • PM7628FPC vs PM7545FPCZ
  • PM7628FPC vs PM7545FPC
  • PM7628FPC vs PM7545FP
  • PM7628FPC vs PM7545BR/883C
  • PM7628FPC vs PM7545BR
  • PM7628FPC vs PM7543HS
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase