Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices PM7628FPC
PM7628FPC
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20PLCC
Manufacturer:
Analog Devices
Datasheet:
PM7628FPC Datasheet
History Price: $3.02000
In Stock: 13940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM7628FPC vs PM7545FPC
Part No
PM7628FPC
PM7545FPC
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
2
-
Settling Time
200ns
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
-
-
Reference Type
External
-
Voltage - Supply, Analog
4.75V ~ 5.25V, 14.25V ~ 15.75V
-
Voltage - Supply, Digital
5V ~ 5.25V, 15.75V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
Multiplying DAC, R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)
Mounting Type
Surface Mount
Surface Mount