Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Diodes Inc PT8A3263BWE
PT8A3263BWE
Last Time Buy
PMIC - Power Management - Specialized
Description:
IC HEATING CONTROLLER 16SOIC
Manufacturer:
Diodes Inc
Datasheet:
PT8A3263BWE Datasheet
History Price: $1.41620
In Stock: 21880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT8A3263BWE vs PT8A3516FPEX
Part No
PT8A3263BWE
PT8A3516FPEX
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Applications
Heating Controller
Smart Iron Controller
Current - Supply
-
400μA
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20℃ ~ 85℃ (TA)
-10℃ ~ 85℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-DIP