☰
PT8A3263BWE
PT8A3263BWE
Last Time Buy
Description:  IC HEATING CONTROLLER 16SOIC
Manufacturer:  Diodes Inc
Datasheet:   PT8A3263BWE Datasheet
History Price: $1.41620
In Stock: 36960
PT8A3263BWE Specification
Specification
Part No
PT8A3263BWE
Category
PMIC - Power Management - Specialized
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Heating Controller
Current - Supply
-
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-20℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
PT8A3263BWE PDF Datasheet
PT8A3263BWE Related Parts
PT8A3201PE
PT8A3201PE
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A3201PEX
PT8A3201PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A3201WE
PT8A3201WE
Diodes Inc
HEATER CONTROLLER SO-8
PT8A3201WEX
PT8A3201WEX
Diodes Inc
HEATER CONTROLLER SO-8
PT8A3208PE
PT8A3208PE
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A3208PEX
PT8A3208PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A320PE
PT8A320PE
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A320PEX
PT8A320PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A320WE
PT8A320WE
Diodes Inc
HEATER CONTROLLER SO-8
PT8A320WEX
PT8A320WEX
Diodes Inc
HEATER CONTROLLER SO-8
PT8A3216PE
PT8A3216PE
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A3216PEX
PT8A3216PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PT8A3263BWE Compare Parts
  • PT8A3263BWE vs PT8A9011WE
  • PT8A3263BWE vs PT8A3519BWEX
  • PT8A3263BWE vs PT8A3519BWE
  • PT8A3263BWE vs PT8A3519BPEX
  • PT8A3263BWE vs PT8A3519BPE
  • PT8A3263BWE vs PT8A3519AWEX
  • PT8A3263BWE vs PT8A3519AWE
  • PT8A3263BWE vs PT8A3519APEX
  • PT8A3263BWE vs PT8A3519APE
  • PT8A3263BWE vs PT8A3518BWEX
  • PT8A3263BWE vs PT8A3518BWE
  • PT8A3263BWE vs PT8A3518BPEX
  • PT8A3263BWE vs PT8A3518BPE
  • PT8A3263BWE vs PT8A3518AWEX
  • PT8A3263BWE vs PT8A3518AWE
  • PT8A3263BWE vs PT8A3518APEX
  • PT8A3263BWE vs PT8A3518APE
  • PT8A3263BWE vs PT8A3517BWEX
  • PT8A3263BWE vs PT8A3517BWE
  • PT8A3263BWE vs PT8A3517BPEX
  • PT8A3263BWE vs PT8A3517BPE
  • PT8A3263BWE vs PT8A3517AWEX
  • PT8A3263BWE vs PT8A3517AWE
  • PT8A3263BWE vs PT8A3517APEX
  • PT8A3263BWE vs PT8A3517APE
  • PT8A3263BWE vs PT8A3516FWEX
  • PT8A3263BWE vs PT8A3516FWE
  • PT8A3263BWE vs PT8A3516FPEX
  • PT8A3263BWE vs PT8A3516FPE
  • PT8A3263BWE vs PT8A3516BWEX
  • PT8A3263BWE vs PT8A3516BWE
  • PT8A3263BWE vs PT8A3516BPEX
  • PT8A3263BWE vs PT8A3516BPE
  • PT8A3263BWE vs PT8A3516AWEX
  • PT8A3263BWE vs PT8A3516AWE
  • PT8A3263BWE vs PT8A3516APEX
  • PT8A3263BWE vs PT8A3516APE
  • PT8A3263BWE vs PT8A3515BWEX
  • PT8A3263BWE vs PT8A3515BWE
  • PT8A3263BWE vs PT8A3515BPEX
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly