☰
QS3VH257PAG
QS3VH257PAG
Active
Description:  IC BUS SWITCH 4 X 2:1 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   QS3VH257PAG Datasheet
History Price: $2.25000
In Stock: 34480
QS3VH257PAG vs QS3VH257QG8
Series
3VH
3VH
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Bus Switch
Bus Switch
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-QSOP