☰
QS3VH257PAG
QS3VH257PAG
Active
Description:  IC BUS SWITCH 4 X 2:1 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   QS3VH257PAG Datasheet
History Price: $2.25000
In Stock: 10560
QS3VH257PAG Specification
Specification
Part No
QS3VH257PAG
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
3VH
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
QS3VH257PAG Related Parts
QS3125QG
QS3125QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125QG8
QS3125QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125S1G
QS3125S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3125S1G8
QS3125S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126QG
QS3126QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126QG8
QS3126QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126S1G
QS3126S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126S1G8
QS3126S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS32245PAG
QS32245PAG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245PAG8
QS32245PAG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245QG
QS32245QG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS32245QG8
QS32245QG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS3VH257PAG Description
The Renesas Electronics QS3VH257PAG is a high-speed, low-voltage, dual 2-channel multiplexer/demultiplexer designed for use in a variety of digital applications. This device is particularly well-suited for data routing in communication systems, signal switching, and other applications where high-speed data transfer is essential. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The QS3VH257PAG is part of Renesas's family of high-performance multiplexers and demultiplexers. It is designed to operate at low voltage levels, making it compatible with modern digital logic levels. The device features a wide range of input and output configurations, allowing for flexible integration into various circuit designs.

## Key Specifications

1. Device Type:
- Dual 2-channel multiplexer/demultiplexer.

2. Supply Voltage (V_CC):
- The device operates with a supply voltage range of 1.65V to 5.5V, making it suitable for low-voltage applications.

3. Input Voltage Levels:
- The input voltage levels are compatible with standard logic levels, allowing for seamless integration with other digital components.

4. Data Rate:
- The QS3VH257PAG supports high-speed data rates up to 1.5 Gbps, making it ideal for applications requiring fast signal switching.

5. Propagation Delay:
- The typical propagation delay is around 1.5 ns, ensuring minimal signal delay during switching operations.

6. On-Resistance (R_ON):
- The on-resistance is typically 5 ohms at V_CC = 5V, which helps minimize signal loss and power consumption during operation.

7. Channel Configuration:
- The device features two independent 2-channel multiplexers/demultiplexers, allowing for flexible signal routing.

8. Control Inputs:
- The QS3VH257PAG includes control inputs that determine the selection of the active channel, enabling easy control of the data path.

9. Operating Temperature Range:
- The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

10. Package Type:
- The QS3VH257PAG is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained designs.

## Features

- Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications.
- High-Speed Switching: With a data rate of up to 1.5 Gbps, the QS3VH257PAG is capable of handling high-speed signals with minimal delay.
- Flexible Configuration: The dual 2-channel design allows for various configurations, making it adaptable to different circuit requirements.
- Low On-Resistance: The low on-resistance minimizes signal degradation and power loss, enhancing overall system efficiency.
- Robust Design: The device is built to withstand a wide range of operating conditions, ensuring reliable performance in various environments.

## Applications

The Renesas QS3VH257PAG is suitable for a wide range of applications, including:

- Data Communication: Used in communication systems for routing data signals between different components.
- Signal Switching: Ideal for applications requiring fast switching of analog or digital signals.
- Consumer Electronics: Employed in devices such as televisions, set-top boxes, and audio equipment for signal routing.
- Industrial Automation: Suitable for use in industrial control systems where reliable signal switching is essential.
- Automotive: Used in automotive applications for data communication and signal routing within electronic control units (ECUs).

## Conclusion

The Renesas Electronics QS3VH257PAG is a versatile and high-performance dual 2-channel multiplexer/demultiplexer that offers excellent speed and low power consumption. With its wide supply voltage range, high data rate capabilities, and low on-resistance, it is an ideal choice for a variety of digital applications, including data communication, signal switching, and consumer electronics. Its robust design and flexible configuration options make it a valuable component for engineers and designers looking to optimize their electronic systems.
QS3VH257PAG Compare Parts
  • QS3VH257PAG vs QS3VH861QG8
  • QS3VH257PAG vs QS3VH861QG
  • QS3VH257PAG vs QS3VH384QG8
  • QS3VH257PAG vs QS3VH384QG
  • QS3VH257PAG vs QS3VH384PAG8
  • QS3VH257PAG vs QS3VH384PAG
  • QS3VH257PAG vs QS3VH2861QG8
  • QS3VH257PAG vs QS3VH2861QG
  • QS3VH257PAG vs QS3VH257S1G8
  • QS3VH257PAG vs QS3VH257S1G
  • QS3VH257PAG vs QS3VH257QG8
  • QS3VH257PAG vs QS3VH257QG
  • QS3VH257PAG vs QS3VH257PAG8
  • QS3VH257PAG vs QS3VH253QG8
  • QS3VH257PAG vs QS3VH253QG
  • QS3VH257PAG vs QS3VH253PAG8
  • QS3VH257PAG vs QS3VH253PAG
  • QS3VH257PAG vs QS3VH251QG8
  • QS3VH257PAG vs QS3VH251QG
  • QS3VH257PAG vs QS3VH251PAG8
  • QS3VH257PAG vs QS3VH251PAG
  • QS3VH257PAG vs QS3VH245SOG8
  • QS3VH257PAG vs QS3VH245SOG
  • QS3VH257PAG vs QS3VH245QG8
  • QS3VH257PAG vs QS3VH245QG
  • QS3VH257PAG vs QS3VH245PAG8
  • QS3VH257PAG vs QS3VH245PAG
  • QS3VH257PAG vs QS3VH244QG8
  • QS3VH257PAG vs QS3VH244QG
  • QS3VH257PAG vs QS3VH244PAG8
  • QS3VH257PAG vs QS3VH244PAG
  • QS3VH257PAG vs QS3VH2245QG8
  • QS3VH257PAG vs QS3VH2245QG
  • QS3VH257PAG vs QS3VH2245PAG8
  • QS3VH257PAG vs QS3VH2245PAG
  • QS3VH257PAG vs QS3VH16862PAG8
  • QS3VH257PAG vs QS3VH16862PAG
  • QS3VH257PAG vs QS3VH16861PAG8
  • QS3VH257PAG vs QS3VH16861PAG
  • QS3VH257PAG vs QS3VH16800PAG8
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much