Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Renesas Electronics QS3VH257QG
QS3VH257QG
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 4 X 2:1 16QSOP
Manufacturer:
Renesas Electronics
Datasheet:
QS3VH257QG Datasheet
History Price: $2.04000
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QS3VH257QG vs QS3VH257PAG
Part No
QS3VH257QG
QS3VH257PAG
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Renesas Electronics
Series
3VH
3VH
Packaging
Tube
Tube
Status
Active
Active
Type
Bus Switch
Bus Switch
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
16-TSSOP