Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Quality Semiconductor QS74FCT841CTQ
QS74FCT841CTQ
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUS INTERFACE 5V 1CHAN
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT841CTQ Datasheet
History Price: $1.01000
In Stock: 17140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT841CTQ vs QS74FCT652TSOX
Part No
QS74FCT841CTQ
QS74FCT652TSOX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Bus Interface
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
10
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
-, 48mA
15mA, 64mA
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
-
-