QS74FCT841CTQ
QS74FCT841CTQ
Obsolete
Description:  IC BUS INTERFACE 5V 1CHAN
Manufacturer:  Quality Semiconductor
History Price: $1.01000
In Stock: 17140
QS74FCT841CTQ Specification
Specification
Part No
QS74FCT841CTQ
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Bus Interface
Number of Elements
1
Number of Bits per Element
10
Input Type
-
Output Type
3-State
Current - Output High, Low
-, 48mA
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS74FCT841CTQ PDF Datasheet
QS74FCT841CTQ Related Parts
QS74FCT162240ATPA
QS74FCT162240ATPA
Quality Semiconductor
IC BUFFER INVERT BIPOLAR 5V
QS74FCT162240ATPV
QS74FCT162240ATPV
Quality Semiconductor
IC BUFFER INVERT BIPOLAR 5V
QS74FCT162240CTPV
QS74FCT162240CTPV
Quality Semiconductor
IC BUFFER INVERT BIPOLAR 5V
QS74FCT162240TPA
QS74FCT162240TPA
Quality Semiconductor
IC BUFFER INVERT BIPOLAR 5V
QS74FCT162240TPV
QS74FCT162240TPV
Quality Semiconductor
IC BUFFER INVERT BIPOLAR 5V
QS74FCT162244ATPA
QS74FCT162244ATPA
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT162244ATPV
QS74FCT162244ATPV
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS74FCT162244CTPA
QS74FCT162244CTPA
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT162244TPA
QS74FCT162244TPA
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS74FCT162245CTPV
QS74FCT162245CTPV
Quality Semiconductor
BUS TRANSCEIVER, FCT SERIES
QS74FCT162245TPA
QS74FCT162245TPA
Quality Semiconductor
BUS TRANSCEIVER, FCT SERIES
QS74FCT16240ATPA
QS74FCT16240ATPA
Quality Semiconductor
IC BUS INTERFACE RX 5V
QS74FCT841CTQ Compare Parts
  • QS74FCT841CTQ vs QS74FCT864ATQ
  • QS74FCT841CTQ vs QS74FCT863BTSO
  • QS74FCT841CTQ vs QS74FCT863ATQ
  • QS74FCT841CTQ vs QS74FCT861ATP
  • QS74FCT841CTQ vs QS74FCT853BTSO
  • QS74FCT841CTQ vs QS74FCT845ATSO
  • QS74FCT841CTQ vs QS74FCT845ATQ
  • QS74FCT841CTQ vs QS74FCT843CTSO
  • QS74FCT841CTQ vs QS74FCT843CTP
  • QS74FCT841CTQ vs QS74FCT843BTQ
  • QS74FCT841CTQ vs QS74FCT843BTP
  • QS74FCT841CTQ vs QS74FCT843ATSO
  • QS74FCT841CTQ vs QS74FCT841CTS0X
  • QS74FCT841CTQ vs QS74FCT841CTQX
  • QS74FCT841CTQ vs QS74FCT841BTQ
  • QS74FCT841CTQ vs QS74FCT841ATP
  • QS74FCT841CTQ vs QS74FCT833CTSO
  • QS74FCT841CTQ vs QS74FCT833BTSO
  • QS74FCT841CTQ vs QS74FCT833BTQ
  • QS74FCT841CTQ vs QS74FCT833ATSO
  • QS74FCT841CTQ vs QS74FCT828CTS0
  • QS74FCT841CTQ vs QS74FCT828BTSOX
  • QS74FCT841CTQ vs QS74FCT828BTSO
  • QS74FCT841CTQ vs QS74FCT828BTQX
  • QS74FCT841CTQ vs QS74FCT828BTP
  • QS74FCT841CTQ vs QS74FCT828ATP
  • QS74FCT841CTQ vs QS74FCT827CTSO
  • QS74FCT841CTQ vs QS74FCT827BTP
  • QS74FCT841CTQ vs QS74FCT825BTQ
  • QS74FCT841CTQ vs QS74FCT825ATSO
  • QS74FCT841CTQ vs QS74FCT825ATQ
  • QS74FCT841CTQ vs QS74FCT825ATP
  • QS74FCT841CTQ vs QS74FCT652TSOX
  • QS74FCT841CTQ vs QS74FCT652TSO
  • QS74FCT841CTQ vs QS74FCT652CTSO
  • QS74FCT841CTQ vs QS74FCT651TSO
  • QS74FCT841CTQ vs QS74FCT651TQ
  • QS74FCT841CTQ vs QS74FCT651TP
  • QS74FCT841CTQ vs QS74FCT651ATQ
  • QS74FCT841CTQ vs QS74FCT651ATP
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!