Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Nisshinbo Micro Devices R3200L002A-E2
R3200L002A-E2
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8DFN
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R3200L002A-E2 Datasheet
History Price: $0.49500
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
R3200L002A-E2 vs R3200L001B-E2
Part No
R3200L002A-E2
R3200L001B-E2
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R3200x
R3200x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Reset Timer
Reset Timer
Number of Voltages Monitored
1
1
Voltage - Threshold
Adjustable/Selectable
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain, Push-Pull
Reset
Active Low
Active Low
Reset Timeout
6.75s Minimum
6.75s Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-XFDFN Exposed Pad
8-XFDFN Exposed Pad
Supplier Device Package
DFN1216-8
DFN1216-8