R3200L002A-E2
R3200L002A-E2
Active
Description:  IC SUPERVISOR 1 CHANNEL 8DFN
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.49500
In Stock: 4000
R3200L002A-E2 Specification
Specification
Part No
R3200L002A-E2
Category
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Series
R3200x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reset Timer
Number of Voltages Monitored
1
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
6.75s Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-XFDFN Exposed Pad
Supplier Device Package
DFN1216-8
R3200L002A-E2 PDF Datasheet
R3200L002A-E2 Related Parts
R3200K001A-TR
R3200K001A-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200K001B-TR
R3200K001B-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200K002A-TR
R3200K002A-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200K002B-TR
R3200K002B-TR
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHAN DFN 2020-8B
R3200L001A-E2
R3200L001A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L001B-E2
R3200L001B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L002B-E2
R3200L002B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L052B-E2
R3200L052B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L053B-E2
R3200L053B-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3200L064A-E2
R3200L064A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 8DFN
R3201L002A-E2
R3201L002A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 10QFN
R3201L004A-E2
R3201L004A-E2
Nisshinbo Micro Devices
IC SUPERVISOR 1 CHANNEL 10QFN
R3200L002A-E2 Compare Parts
  • R3200L002A-E2 vs R3201L002A-E2
  • R3200L002A-E2 vs R3200L064A-E2
  • R3200L002A-E2 vs R3200L053B-E2
  • R3200L002A-E2 vs R3200L052B-E2
  • R3200L002A-E2 vs R3200L002B-E2
  • R3200L002A-E2 vs R3200L001B-E2
  • R3200L002A-E2 vs R3200L001A-E2
  • R3200L002A-E2 vs R3200K002B-TR
  • R3200L002A-E2 vs R3200K002A-TR
  • R3200L002A-E2 vs R3200K001B-TR
  • R3200L002A-E2 vs R3200K001A-TR
  • R3200L002A-E2 vs R3200L002B-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything