☰
RC1584T15
RC1584T15
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Fairchild Semiconductor
Datasheet:   RC1584T15 Datasheet
History Price: $0.66000
In Stock: 38240
RC1584T15 vs RC1584T
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Applications
Converter, Intel Pentium? II GTL+
Converter, Intel Pentium? II GTL+
Voltage - Input
7V
3.5V ~ 7V
Number of Outputs
1
1
Voltage - Output
1.5V ~ 3.6V
1.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3