☰
RC1587M
RC1587M
Obsolete
Description:  ADJUSTABLE LDO REGULATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   RC1587M Datasheet
History Price: $0.30000
In Stock: 33200
RC1587M vs RC1585M15
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium? II GTL+, Pro
Converter, Intel Pentium? II GTL+, Pro
Voltage - Input
4.5V ~ 7V
3.3V ~ 7V
Number of Outputs
1
1
Voltage - Output
1.5V ~ 3.6V
1.5V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-263-3
TO-263-3