☰
RC1585M15
RC1585M15
Obsolete
Description:  IC REG CONV PENTIUM 1OUT TO263-3
Manufacturer:  onsemi
Datasheet:   RC1585M15 Datasheet
History Price: Obsolete
In Stock: 17600
RC1585M15 Specification
Specification
Part No
RC1585M15
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Intel Pentium? II GTL+, Pro
Voltage - Input
3.3V ~ 7V
Number of Outputs
1
Voltage - Output
1.5V
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-263-3
RC1585M15 PDF Datasheet
RC1585M15 Related Parts
RC1584MT
RC1584MT
Fairchild Semiconductor
IC REG LINEAR ADJ LDO REGULATOR
RC1584T
RC1584T
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1584T15
RC1584T15
Fairchild Semiconductor
IC REG LINEAR FIXED LDO REG
RC1585M
RC1585M
Fairchild Semiconductor
ADJUSTABLE LDO REGULATOR
RC1585M
RC1585M
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585MT
RC1585MT
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585T
RC1585T
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1585T15
RC1585T15
Fairchild Semiconductor
FIXED POSITIVE LDO REGULATOR
RC1585T15
RC1585T15
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1587M
RC1587M
Fairchild Semiconductor
ADJUSTABLE LDO REGULATOR
RC1587M
RC1587M
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1587M15
RC1587M15
Fairchild Semiconductor
FIXED POSITIVE LDO REGULATOR
RC1585M15 Compare Parts
  • RC1585M15 vs RC1587T33
  • RC1585M15 vs RC1587T15
  • RC1585M15 vs RC1587T15
  • RC1585M15 vs RC1587T
  • RC1585M15 vs RC1587T
  • RC1585M15 vs RC1587M33
  • RC1585M15 vs RC1587M15
  • RC1585M15 vs RC1587M15
  • RC1585M15 vs RC1587M
  • RC1585M15 vs RC1587M
  • RC1585M15 vs RC1585T15
  • RC1585M15 vs RC1585T15
  • RC1585M15 vs RC1585T
  • RC1585M15 vs RC1585MT
  • RC1585M15 vs RC1585M
  • RC1585M15 vs RC1585M
  • RC1585M15 vs RC1584T15
  • RC1585M15 vs RC1584T
  • RC1585M15 vs RC1584MT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!