☰
RC1587MT
RC1587MT
Active
Description:  IC REG LINEAR ADJ LDO REGULATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   RC1587MT Datasheet
History Price: $0.30000
In Stock: 15680
RC1587MT vs RC1587DT
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5V
5V
Voltage - Output (Min/Fixed)
1.5V
1.5V
Voltage - Output (Max)
3.6V
3.6V
Voltage Dropout (Max)
1.3V @ 3A
1.3V @ 3A
Current - Output
3A
3A
Current - Quiescent (Iq)
13 mA
13 mA
Current - Supply (Max)
-
-
PSRR
72dB (120Hz)
72dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK (TO-263)
D2PAK (TO-263)