☰
RC1587MT
RC1587MT
Active
Description:  IC REG LINEAR ADJ LDO REGULATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   RC1587MT Datasheet
History Price: $0.30000
In Stock: 15680
RC1587MT Specification
Specification
Part No
RC1587MT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
3.6V
Voltage Dropout (Max)
1.3V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
13 mA
Current - Supply (Max)
-
PSRR
72dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK (TO-263)
RC1587MT PDF Datasheet
RC1587MT Related Parts
RC1117D25T
RC1117D25T
Fairchild Semiconductor
IC REG LINEAR 1 OUTPUT BIPOLAR
RC1117D33T
RC1117D33T
Fairchild Semiconductor
IC REG LINEAR 1 OUTPUT BIPOLAR
RC1117D33X
RC1117D33X
Fairchild Semiconductor
IC REG LINEAR FIXED LDO REG
RC1117D5T
RC1117D5T
Fairchild Semiconductor
IC REG LINEAR 1 OUTPUT BIPOLAR
RC1117DT
RC1117DT
Fairchild Semiconductor
IC REG LINEAR ADJ LDO REGULATOR
RC1117DX
RC1117DX
Fairchild Semiconductor
IC REG LINEAR POS ADJ 1A TO252AA
RC1117DX
RC1117DX
onsemi
IC REG LINEAR POS ADJ 1A TO252AA
RC1117M
RC1117M
Fairchild Semiconductor
IC REG LINEAR POS ADJ 1A TO263-3
RC1117M
RC1117M
onsemi
IC REG LINEAR POS ADJ 1A TO263-3
RC1117M25
RC1117M25
Fairchild Semiconductor
IC REG LINEAR FIXED LDO REG
RC1117M285
RC1117M285
onsemi
IC REG LINEAR 2.85V 1A TO263-3
RC1117M33
RC1117M33
Fairchild Semiconductor
IC REG LINEAR 3.3V 1A TO263-3
RC1587MT Compare Parts
  • RC1587MT vs RC1587MCT
  • RC1587MT vs RC1587M33T
  • RC1587MT vs RC1587DT
  • RC1587MT vs RC1117ST
  • RC1587MT vs RC1117ST
  • RC1587MT vs RC1117S33T
  • RC1587MT vs RC1117S285T
  • RC1587MT vs RC1117S285T
  • RC1587MT vs RC1117S25T
  • RC1587MT vs RC1117M5
  • RC1587MT vs RC1117M5
  • RC1587MT vs RC1117M33
  • RC1587MT vs RC1117M33
  • RC1587MT vs RC1117M285
  • RC1587MT vs RC1117M25
  • RC1587MT vs RC1117M
  • RC1587MT vs RC1117M
  • RC1587MT vs RC1117DX
  • RC1587MT vs RC1117DX
  • RC1587MT vs RC1117DT
  • RC1587MT vs RC1117D5T
  • RC1587MT vs RC1117D33X
  • RC1587MT vs RC1117D33T
  • RC1587MT vs RC1117D25T
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right