Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Fairchild Semiconductor RC1587T33
RC1587T33
Obsolete
PMIC - Special Purpose Regulators
Description:
FIXED POSITIVE LDO REGULATOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
RC1587T33 Datasheet
History Price: $0.29000
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RC1587T33 vs RC1584T
Part No
RC1587T33
RC1584T
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium? II GTL+, Pro
Converter, Intel Pentium? II GTL+
Voltage - Input
5.1V ~ 7V
3.5V ~ 7V
Number of Outputs
1
1
Voltage - Output
3.3V
1.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3