☰
REF01CSZ
REF01CSZ
Not For New Designs
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF01CSZ Datasheet
History Price: $4.97000
In Stock: 27200
REF01CSZ vs REF1930AIDDCT
Series
REF01
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
3V
Voltage - Output (Max)
-
-
Current - Output
8 mA
20 mA
Tolerance
?%
?.1%
Temperature Coefficient
65ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
3.02V ~ 5.5V
Current - Supply
1.6mA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC
SOT-23-THIN