☰
REF01CSZ
REF01CSZ
Not For New Designs
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF01CSZ Datasheet
History Price: $4.97000
In Stock: 1600
REF01CSZ Specification
Specification
Part No
REF01CSZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF01
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
8 mA
Tolerance
?%
Temperature Coefficient
65ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
13V ~ 33V
Current - Supply
1.6mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF01CSZ PDF Datasheet
REF01CSZ Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01CSZ Description
Overview of Analog Devices REF01CSZ

The REF01CSZ is a precision voltage reference from Analog Devices, designed to provide a stable and accurate reference voltage for various applications. This device is particularly suitable for use in data acquisition systems, instrumentation, and other precision measurement applications where a reliable voltage reference is critical. The REF01CSZ is known for its low noise, high stability, and excellent temperature characteristics, making it a preferred choice for engineers seeking high-performance voltage references.

Key Specifications

- Output Voltage: 10V (nominal)
- Temperature Coefficient: 5 ppm/°C (typical)
- Initial Accuracy: ±0.1% (maximum)
- Long-Term Stability: 0.5 ppm/year (typical)
- Output Impedance: 0.1 Ω (typical)
- Supply Voltage Range: 10V to 40V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)

Electrical Characteristics

The REF01CSZ is designed to deliver reliable performance across a variety of operating conditions:

- Noise Voltage (1 Hz to 10 Hz): 0.5 mV (typical), ensuring minimal interference in precision applications.
- Load Regulation: 0.5 mV (typical) for a load change from 0 mA to 10 mA, providing stable output voltage under varying load conditions.
- Line Regulation: 0.5 mV (typical) for a change in supply voltage from 10V to 40V, ensuring consistent performance across the specified input range.

Performance Features

This voltage reference incorporates several performance features that enhance its usability:

- Low Noise: The low noise characteristics make it suitable for high-precision applications, where signal integrity is critical.
- High Stability: With a temperature coefficient of 5 ppm/°C, the REF01CSZ maintains its output voltage over a wide temperature range, ensuring reliable performance in various environments.
- Robust Design: The device is built to withstand harsh operating conditions, with a wide operating temperature range and high supply voltage tolerance.

Applications

The REF01CSZ is suitable for a wide range of applications, including:

- Data Acquisition Systems: Ideal for providing a stable reference voltage in ADCs and DACs, ensuring accurate signal conversion.
- Instrumentation: Used in precision measurement instruments, such as multimeters and oscilloscopes, where accurate voltage references are essential.
- Industrial Control Systems: Commonly used in industrial applications for sensor signal conditioning and control circuits.
- Medical Devices: Suitable for use in medical instrumentation, where precision and reliability are critical for patient safety.

Development and Design Considerations

Designing with the REF01CSZ is facilitated by its comprehensive documentation and support from Analog Devices:

- Evaluation Boards: Available evaluation boards help designers quickly prototype and test their applications, allowing for easy integration into existing designs.
- Design Tools: Analog Devices provides design tools and resources to assist engineers in optimizing their designs for performance and efficiency.

Conclusion

The Analog Devices REF01CSZ is a versatile and efficient precision voltage reference that meets the demands of various electronic applications. With its robust specifications, including low noise, high stability, and excellent temperature characteristics, it is an excellent choice for designers looking to create reliable and high-performance voltage reference solutions. Its adaptability to different applications, combined with the support from Analog Devices, makes it a popular choice in the precision measurement market.
REF01CSZ Compare Parts
  • REF01CSZ vs REF6250IDGKR
  • REF01CSZ vs REF6245IDGKT
  • REF01CSZ vs REF6245IDGKR
  • REF01CSZ vs REF6241IDGKT
  • REF01CSZ vs REF6241IDGKR
  • REF01CSZ vs REF6233IDGKT
  • REF01CSZ vs REF6233IDGKR
  • REF01CSZ vs REF6230IDGKT
  • REF01CSZ vs REF6230IDGKR
  • REF01CSZ vs REF6225IDGKT
  • REF01CSZ vs REF6225IDGKR
  • REF01CSZ vs REF6150IDGKT
  • REF01CSZ vs REF6150IDGKR
  • REF01CSZ vs REF6145IDGKT
  • REF01CSZ vs REF6145IDGKR
  • REF01CSZ vs REF6141IDGKT
  • REF01CSZ vs REF6141IDGKR
  • REF01CSZ vs REF6133IDGKT
  • REF01CSZ vs REF6133IDGKR
  • REF01CSZ vs REF6130IDGKT
  • REF01CSZ vs REF6130IDGKR
  • REF01CSZ vs REF6125IDGKT
  • REF01CSZ vs REF6125IDGKR
  • REF01CSZ vs REF6050IDGKT
  • REF01CSZ vs REF6050IDGKR
  • REF01CSZ vs REF6045IDGKT
  • REF01CSZ vs REF6045IDGKR
  • REF01CSZ vs REF6041IDGKT
  • REF01CSZ vs REF6041IDGKR
  • REF01CSZ vs REF6033IDGKT
  • REF01CSZ vs REF6033IDGKR
  • REF01CSZ vs REF6030IDGKT
  • REF01CSZ vs REF6030IDGKR
  • REF01CSZ vs REF6025IDGKT
  • REF01CSZ vs REF6025IDGKR
  • REF01CSZ vs REF5050MDREP
  • REF01CSZ vs REF5050IDRG4
  • REF01CSZ vs REF5050IDR
  • REF01CSZ vs REF5050IDGKT
  • REF01CSZ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci