☰
REF01CZ
REF01CZ
Active
Description:  REF01 10V PRECISION VOLTAGE REFE
Manufacturer:  Maxim Integrated
Datasheet:   REF01CZ Datasheet
History Price: $2.60000
In Stock: 6560
REF01CZ vs REF02CSZ
Part No
Series
-
REF02
Packaging
Bulk
Tube
Status
Active
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?%
Temperature Coefficient
-
65ppm/ ℃
Noise - 0.1Hz to 10Hz
-
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 36V
Current - Supply
-
1.6mA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC