☰
REF02CSZ
REF02CSZ
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF02CSZ Datasheet
History Price: $4.97000
In Stock: 2480
REF02CSZ vs REF02AU
Part No
Series
REF02
REF02
Packaging
Tube
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?%
?.3%
Temperature Coefficient
65ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
4μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 36V
8V ~ 40V
Current - Supply
1.6mA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC