☰
REF02DPZ
REF02DPZ
Obsolete
Description:  IC VREF SERIES 5V 8DIP
Manufacturer:  Analog Devices
Datasheet:   REF02DPZ Datasheet
History Price: $1.71000
In Stock: 40560
REF02DPZ vs REF02AU
Part No
Series
REF02
REF02
Packaging
Tube
Tube
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?%
?.3%
Temperature Coefficient
250ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
4μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
7V ~ 40V
8V ~ 40V
Current - Supply
2mA
1.4mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC