☰
REF02H
REF02H
Obsolete
Description:  IC VOLT REF 5V PREC TO-5-10
Manufacturer:  Analog Devices
Datasheet:   REF02H Datasheet
History Price: Obsolete
In Stock: 36680
REF02H vs REF01AJ
Part No
Series
-
REF01
Packaging
Bulk
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
10V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.3%
Temperature Coefficient
-
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
12V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205-8, TO-5-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-5
TO-99-8