Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02H
REF02H
Obsolete
PMIC - Voltage Reference
Description:
IC VOLT REF 5V PREC TO-5-10
Manufacturer:
Analog Devices
Datasheet:
REF02H Datasheet
History Price: Obsolete
In Stock: 14880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02H Specification
Specification
Part No
REF02H
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
-
Output Type
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Tolerance
-
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-205-8, TO-5-8 Metal Can
Supplier Device Package
TO-5
REF02H PDF Datasheet
REF02H Datasheet
Click and Download: REF02H Datasheet
REF02H Related Parts
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02H Compare Parts
REF02H vs REF6250IDGKR
REF02H vs REF6245IDGKT
REF02H vs REF6245IDGKR
REF02H vs REF6241IDGKT
REF02H vs REF6241IDGKR
REF02H vs REF6233IDGKT
REF02H vs REF6233IDGKR
REF02H vs REF6230IDGKT
REF02H vs REF6230IDGKR
REF02H vs REF6225IDGKT
REF02H vs REF6225IDGKR
REF02H vs REF6150IDGKT
REF02H vs REF6150IDGKR
REF02H vs REF6145IDGKT
REF02H vs REF6145IDGKR
REF02H vs REF6141IDGKT
REF02H vs REF6141IDGKR
REF02H vs REF6133IDGKT
REF02H vs REF6133IDGKR
REF02H vs REF6130IDGKT
REF02H vs REF6130IDGKR
REF02H vs REF6125IDGKT
REF02H vs REF6125IDGKR
REF02H vs REF6050IDGKT
REF02H vs REF6050IDGKR
REF02H vs REF6045IDGKT
REF02H vs REF6045IDGKR
REF02H vs REF6041IDGKT
REF02H vs REF6041IDGKR
REF02H vs REF6033IDGKT
REF02H vs REF6033IDGKR
REF02H vs REF6030IDGKT
REF02H vs REF6030IDGKR
REF02H vs REF6025IDGKT
REF02H vs REF6025IDGKR
REF02H vs REF5050MDREP
REF02H vs REF5050IDRG4
REF02H vs REF5050IDR
REF02H vs REF5050IDGKT
REF02H vs REF5050IDGKR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci