Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02H
REF02H
Obsolete
PMIC - Voltage Reference
Description:
IC VOLT REF 5V PREC TO-5-10
Manufacturer:
Analog Devices
Datasheet:
REF02H Datasheet
History Price: Obsolete
In Stock: 14360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02H vs REF02BU
Part No
REF02H
REF02BU
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
-
REF02
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
21 mA
Tolerance
-
?.2%
Temperature Coefficient
-
10ppm/ ℃
Noise - 0.1Hz to 10Hz
-
4μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 40V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-5
8-SOIC