☰
REF02H
REF02H
Obsolete
Description:  IC VOLT REF 5V PREC TO-5-10
Manufacturer:  Analog Devices
Datasheet:   REF02H Datasheet
History Price: Obsolete
In Stock: 14880
REF02H vs REF102CU
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
10V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.025%
Temperature Coefficient
-
2.5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
5μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
11.4V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-5
8-SOIC