☰
REF02HJ
REF02HJ
Obsolete
Description:  IC PREC VOLT REFERENCE 5V TO-99
Manufacturer:  Analog Devices
Datasheet:   REF02HJ Datasheet
History Price: $12.49000
In Stock: 32860
REF02HJ vs REF02AU
Part No
Series
-
REF02
Packaging
Bulk
Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
21 mA
Tolerance
-
?.3%
Temperature Coefficient
-
15ppm/ ℃
Noise - 0.1Hz to 10Hz
-
4μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 40V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC