☰
REF102BP
REF102BP
Obsolete
Description:  IC VREF SERIES 0.05% 8DIP
Manufacturer:  Texas Instruments
Datasheet:   REF102BP Datasheet
History Price: Obsolete
In Stock: 5280
REF102BP vs REF02Z
Part No
Series
-
REF02
Packaging
Bulk or Tube
Bulk or Tube
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.05%
?.5%
Temperature Coefficient
5ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
11.4V ~ 36V
8V ~ 36V
Current - Supply
1.4mA
1.4mA
Current - Cathode
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CERDIP