☰
REF3225AIDBVR
REF3225AIDBVR
Not For New Designs
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: $5.26000
In Stock: 27920
REF3225AIDBVR vs REF02AZ
Series
-
REF02
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.2%
?.3%
Temperature Coefficient
20ppm/ ℃
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
33μVp-p
15μVp-p
Noise - 10Hz to 10kHz
48μVrms
-
Voltage - Input
2.55V ~ 5.5V
8V ~ 36V
Current - Supply
135μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6
8-CDIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-6
8-CERDIP