☰
REF3225AIDBVR
REF3225AIDBVR
Not For New Designs
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: $5.26000
In Stock: 27920
REF3225AIDBVR Specification
Specification
Part No
REF3225AIDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.2%
Temperature Coefficient
20ppm/ ℃
Noise - 0.1Hz to 10Hz
33μVp-p
Noise - 10Hz to 10kHz
48μVrms
Voltage - Input
2.55V ~ 5.5V
Current - Supply
135μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
REF3225AIDBVR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF3225AIDBVR Description
The Texas Instruments REF3225AIDBVR is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications, including data acquisition systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision measurement systems. This device is known for its low noise, low drift, and high accuracy, making it suitable for high-performance applications.

## Key Features

1. Precision Voltage Reference: The REF3225A provides a fixed output voltage of 2.5V, which is highly stable and accurate.
2. Low Output Voltage Drift: The device features a low temperature coefficient, ensuring minimal variation in output voltage with temperature changes.
3. Low Noise: The REF3225A has low output noise, which is critical for applications requiring high signal integrity.
4. Wide Supply Voltage Range: It operates with a supply voltage range from 4.5V to 12V, providing flexibility for various circuit designs.
5. Fast Settling Time: The device has a fast settling time, allowing it to respond quickly to changes in load conditions.
6. High Power Supply Rejection Ratio (PSRR): The REF3225A exhibits excellent PSRR, ensuring that variations in supply voltage do not significantly affect the output voltage.

## Specifications

- Output Voltage: 2.5V (nominal)
- Output Voltage Tolerance: ±0.5% (maximum)
- Temperature Coefficient: 10 ppm/°C (typical), ensuring minimal drift with temperature changes.
- Output Noise: 30 µVRMS (typical) from 0.1 Hz to 10 Hz, providing a clean reference voltage.
- Load Regulation: 0.5 mV/mA (typical), indicating good performance under varying load conditions.
- Line Regulation: 0.1 mV/V (typical), ensuring stable output voltage with changes in supply voltage.
- Supply Voltage Range: 4.5V to 12V, allowing for compatibility with various power supply configurations.
- Quiescent Current: 100 µA (typical), making it suitable for low-power applications.
- Operating Temperature Range: -40°C to +85°C, suitable for industrial and automotive applications.

## Applications

The REF3225A is widely used in various applications, including:

- Data Acquisition Systems: Providing a stable reference voltage for ADCs and DACs to ensure accurate conversions.
- Precision Measurement Systems: Used in instrumentation and measurement devices where high accuracy is required.
- Signal Conditioning: Serving as a reference for amplifiers and other signal conditioning circuits.
- Battery-Powered Devices: Its low power consumption makes it ideal for portable and battery-operated applications.

## Package Options

The REF3225A is available in several package options, including:

- SOT-23: A small outline transistor package suitable for surface mount applications.
- SOIC-8: A small outline integrated circuit package for applications requiring multiple references.

## Conclusion

The Texas Instruments REF3225AIDBVR is a high-performance precision voltage reference that meets the stringent requirements of modern electronic systems. With its low noise, low drift, and high accuracy, it is an excellent choice for engineers designing circuits that require a reliable and stable reference voltage. Whether in data acquisition systems, precision measurement applications, or battery-powered devices, the REF3225A provides the performance and reliability needed for critical applications.
REF3225AIDBVR Compare Parts
  • REF3225AIDBVR vs REF6250IDGKR
  • REF3225AIDBVR vs REF6245IDGKT
  • REF3225AIDBVR vs REF6245IDGKR
  • REF3225AIDBVR vs REF6241IDGKT
  • REF3225AIDBVR vs REF6241IDGKR
  • REF3225AIDBVR vs REF6233IDGKT
  • REF3225AIDBVR vs REF6233IDGKR
  • REF3225AIDBVR vs REF6230IDGKT
  • REF3225AIDBVR vs REF6230IDGKR
  • REF3225AIDBVR vs REF6225IDGKT
  • REF3225AIDBVR vs REF6225IDGKR
  • REF3225AIDBVR vs REF6150IDGKT
  • REF3225AIDBVR vs REF6150IDGKR
  • REF3225AIDBVR vs REF6145IDGKT
  • REF3225AIDBVR vs REF6145IDGKR
  • REF3225AIDBVR vs REF6141IDGKT
  • REF3225AIDBVR vs REF6141IDGKR
  • REF3225AIDBVR vs REF6133IDGKT
  • REF3225AIDBVR vs REF6133IDGKR
  • REF3225AIDBVR vs REF6130IDGKT
  • REF3225AIDBVR vs REF6130IDGKR
  • REF3225AIDBVR vs REF6125IDGKT
  • REF3225AIDBVR vs REF6125IDGKR
  • REF3225AIDBVR vs REF6050IDGKT
  • REF3225AIDBVR vs REF6050IDGKR
  • REF3225AIDBVR vs REF6045IDGKT
  • REF3225AIDBVR vs REF6045IDGKR
  • REF3225AIDBVR vs REF6041IDGKT
  • REF3225AIDBVR vs REF6041IDGKR
  • REF3225AIDBVR vs REF6033IDGKT
  • REF3225AIDBVR vs REF6033IDGKR
  • REF3225AIDBVR vs REF6030IDGKT
  • REF3225AIDBVR vs REF6030IDGKR
  • REF3225AIDBVR vs REF6025IDGKT
  • REF3225AIDBVR vs REF6025IDGKR
  • REF3225AIDBVR vs REF5050MDREP
  • REF3225AIDBVR vs REF5050IDRG4
  • REF3225AIDBVR vs REF5050IDR
  • REF3225AIDBVR vs REF5050IDGKT
  • REF3225AIDBVR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci