☰
REF3230AIDBVR
REF3230AIDBVR
Not For New Designs
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: $5.62000
In Stock: 36640
REF3230AIDBVR vs REF02DSA
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.2%
?%
Temperature Coefficient
20ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
39μVp-p
12μVp-p
Noise - 10Hz to 10kHz
57μVrms
-
Voltage - Input
3.05V ~ 5.5V
8V ~ 30V
Current - Supply
135μA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC