☰
REF3230AIDBVR
REF3230AIDBVR
Not For New Designs
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: $5.62000
In Stock: 36640
REF3230AIDBVR Specification
Specification
Part No
REF3230AIDBVR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.2%
Temperature Coefficient
20ppm/ ℃
Noise - 0.1Hz to 10Hz
39μVp-p
Noise - 10Hz to 10kHz
57μVrms
Voltage - Input
3.05V ~ 5.5V
Current - Supply
135μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
REF3230AIDBVR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF3230AIDBVR Description
Overview of Texas Instruments REF3230AIDBVR

The Texas Instruments REF3230AIDBVR is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This device is particularly useful in data acquisition systems, instrumentation, and other applications where precise voltage levels are critical. The REF3230AIDBVR offers low noise, high stability, and excellent temperature performance, making it a reliable choice for high-precision circuits.

Key Specifications

- Output Voltage: 2.5 V, providing a standard reference voltage suitable for many applications.
- Temperature Coefficient: 5 ppm/°C, ensuring minimal drift over temperature variations, which is crucial for precision applications.
- Initial Accuracy: ±0.1% at 25°C, providing a high level of accuracy right out of the box.
- Long-Term Stability: 0.5 ppm per year, ensuring that the reference voltage remains stable over time.
- Output Noise: 1.5 mVRMS (0.1 Hz to 10 Hz), which is low enough to minimize interference in sensitive applications.
- Supply Voltage Range: 4.5 V to 12 V, allowing flexibility in various circuit designs.
- Load Regulation: 0.1 mV/mA, ensuring stable output voltage under varying load conditions.

Features

- Low Power Consumption: The REF3230AIDBVR operates with low power, making it suitable for battery-powered and energy-efficient applications.
- High Power Supply Rejection Ratio (PSRR): With a PSRR of 80 dB, the device effectively rejects variations in supply voltage, maintaining a stable output.
- Compact Package: Available in a small SOT-23 package, which is ideal for space-constrained designs.
- Wide Operating Temperature Range: The device operates effectively from -40°C to +125°C, making it suitable for harsh environments.

Applications

The REF3230AIDBVR is versatile and can be used in a variety of applications, including:

- Data Acquisition Systems: Provides a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- Instrumentation: Ideal for precision measurement instruments that require accurate voltage references.
- Medical Devices: Suitable for medical instrumentation where high accuracy and reliability are critical.
- Industrial Control Systems: Can be used in industrial applications to ensure stable voltage levels for sensors and control circuits.

Performance Characteristics

- Signal Integrity: The REF3230AIDBVR maintains high signal integrity, ensuring accurate voltage levels without distortion.
- Thermal Performance: The device exhibits excellent thermal stability, minimizing drift and ensuring consistent performance across a wide temperature range.
- Reliability: With its robust design and low drift characteristics, the REF3230AIDBVR offers high reliability, reducing the risk of system failures.

Conclusion

The Texas Instruments REF3230AIDBVR is a high-performance precision voltage reference that provides accurate and stable voltage levels for a wide range of applications. With its low noise, high stability, and excellent temperature performance, it is an ideal choice for designers looking to enhance the accuracy and reliability of their systems. Its versatility and compact design make it suitable for use in data acquisition, instrumentation, and industrial applications, ensuring that it remains a valuable component in modern electronic designs.
REF3230AIDBVR Compare Parts
  • REF3230AIDBVR vs REF6250IDGKR
  • REF3230AIDBVR vs REF6245IDGKT
  • REF3230AIDBVR vs REF6245IDGKR
  • REF3230AIDBVR vs REF6241IDGKT
  • REF3230AIDBVR vs REF6241IDGKR
  • REF3230AIDBVR vs REF6233IDGKT
  • REF3230AIDBVR vs REF6233IDGKR
  • REF3230AIDBVR vs REF6230IDGKT
  • REF3230AIDBVR vs REF6230IDGKR
  • REF3230AIDBVR vs REF6225IDGKT
  • REF3230AIDBVR vs REF6225IDGKR
  • REF3230AIDBVR vs REF6150IDGKT
  • REF3230AIDBVR vs REF6150IDGKR
  • REF3230AIDBVR vs REF6145IDGKT
  • REF3230AIDBVR vs REF6145IDGKR
  • REF3230AIDBVR vs REF6141IDGKT
  • REF3230AIDBVR vs REF6141IDGKR
  • REF3230AIDBVR vs REF6133IDGKT
  • REF3230AIDBVR vs REF6133IDGKR
  • REF3230AIDBVR vs REF6130IDGKT
  • REF3230AIDBVR vs REF6130IDGKR
  • REF3230AIDBVR vs REF6125IDGKT
  • REF3230AIDBVR vs REF6125IDGKR
  • REF3230AIDBVR vs REF6050IDGKT
  • REF3230AIDBVR vs REF6050IDGKR
  • REF3230AIDBVR vs REF6045IDGKT
  • REF3230AIDBVR vs REF6045IDGKR
  • REF3230AIDBVR vs REF6041IDGKT
  • REF3230AIDBVR vs REF6041IDGKR
  • REF3230AIDBVR vs REF6033IDGKT
  • REF3230AIDBVR vs REF6033IDGKR
  • REF3230AIDBVR vs REF6030IDGKT
  • REF3230AIDBVR vs REF6030IDGKR
  • REF3230AIDBVR vs REF6025IDGKT
  • REF3230AIDBVR vs REF6025IDGKR
  • REF3230AIDBVR vs REF5050MDREP
  • REF3230AIDBVR vs REF5050IDRG4
  • REF3230AIDBVR vs REF5050IDR
  • REF3230AIDBVR vs REF5050IDGKT
  • REF3230AIDBVR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci