☰
REF3320AIDCKT
REF3320AIDCKT
Active
Description:  IC VREF SERIES 0.15% SC70-3
Manufacturer:  Texas Instruments
History Price: $1.99000
In Stock: 26300
REF3320AIDCKT vs REF02BU
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
5V
Voltage - Output (Max)
-
-
Current - Output
5 mA
21 mA
Tolerance
?.15%
?.2%
Temperature Coefficient
30ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
55μVp-p
4μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.248V ~ 5.5V
8V ~ 40V
Current - Supply
8.5μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SC-70-3
8-SOIC