☰
REF02BU
REF02BU
Active
Description:  IC VREF SERIES 0.2% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF02BU Datasheet
History Price: $6.77000
In Stock: 29920
REF02BU Specification
Specification
Part No
REF02BU
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
REF02
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
21 mA
Tolerance
?.2%
Temperature Coefficient
10ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
8V ~ 40V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF02BU PDF Datasheet
REF02BU Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02BU Description
Introduction
The Texas Instruments REF02BU is a precision voltage reference integrated circuit designed to provide a stable and accurate output voltage for a wide range of analog and mixed-signal applications. It is widely used in data acquisition systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and instrumentation circuits requiring high accuracy and low drift voltage references.

Device Overview
The REF02BU provides a fixed 5.0 V output voltage with excellent initial accuracy and long-term stability. It operates with a low supply current, making it suitable for power-sensitive applications. The device features low output noise and low temperature drift, ensuring consistent performance over varying environmental conditions.

Key Features and Performance

* Output voltage: Fixed 5.0 V reference voltage with a tolerance of ±0.05% (typical initial accuracy).
* Low temperature coefficient: Typically 3 ppm/°C, which ensures minimal output variation across the temperature range.
* Low output noise: Approximately 3 µV peak-to-peak noise measured over a 10 Hz to 1 kHz bandwidth, allowing precise analog measurement and conversion.
* Low quiescent current: Typical 3.5 mA supply current, balancing accuracy and power efficiency.
* Short-circuit protected output ensures device reliability under fault conditions.
* Fast startup time: Output voltage stabilizes quickly after power-up, enabling rapid system readiness.
* Operates over a wide supply voltage range, from 7 V to 40 V, accommodating various power supply designs.

Electrical Characteristics

* Output Voltage: 5.0 V nominal fixed voltage.
* Initial Accuracy: ±0.05% typical, ±0.1% maximum.
* Temperature Range: Industrial grade, -40°C to +85°C.
* Temperature Coefficient: 3 ppm/°C typical.
* Load Regulation: Typically 0.01% for full load range.
* Line Regulation: Typically 0.002% per volt over the supply voltage range.
* Output Current Capability: Up to 20 mA continuous load current.
* Noise Voltage: Approximately 3 µV p-p (10 Hz to 1 kHz).

Package and Physical Characteristics

* Supplied in an 8-pin DIP (Dual In-line Package) and SOIC packages for easy through-hole or surface-mount PCB assembly.
* Robust design supports operation in industrial environments with reliable thermal and mechanical stability.
* Small package size supports compact circuit layouts without compromising performance.

Applications

* Precision analog-to-digital and digital-to-analog converters.
* Data acquisition systems requiring stable voltage references.
* High-accuracy measurement and instrumentation systems.
* Calibration and test equipment.
* Industrial process control and monitoring.
* Medical devices demanding stable and accurate voltage references.

Development and Support
Texas Instruments provides detailed datasheets, application notes, and reference designs to facilitate the integration of the REF02BU into various circuits. The device is supported by industry-standard test and calibration procedures, ensuring consistent quality and performance in production.

Summary of Key Specifications

| Parameter | Specification |
| --------------------------- | ----------------------------------- |
| Output Voltage | 5.0 V fixed |
| Initial Accuracy | ±0.05% typical, ±0.1% max |
| Temperature Coefficient | 3 ppm/°C typical |
| Operating Voltage Range | 7 V to 40 V |
| Output Current Capability | Up to 20 mA |
| Noise Voltage | ~3 µV peak-to-peak (10 Hz - 1 kHz) |
| Operating Temperature Range | -40°C to +85°C |
| Package | 8-pin DIP, SOIC |

The REF02BU combines precision, stability, and robustness in a compact package, making it an excellent choice for demanding voltage reference applications where accuracy and reliability are paramount.
REF02BU Compare Parts
  • REF02BU vs REF6250IDGKR
  • REF02BU vs REF6245IDGKT
  • REF02BU vs REF6245IDGKR
  • REF02BU vs REF6241IDGKT
  • REF02BU vs REF6241IDGKR
  • REF02BU vs REF6233IDGKT
  • REF02BU vs REF6233IDGKR
  • REF02BU vs REF6230IDGKT
  • REF02BU vs REF6230IDGKR
  • REF02BU vs REF6225IDGKT
  • REF02BU vs REF6225IDGKR
  • REF02BU vs REF6150IDGKT
  • REF02BU vs REF6150IDGKR
  • REF02BU vs REF6145IDGKT
  • REF02BU vs REF6145IDGKR
  • REF02BU vs REF6141IDGKT
  • REF02BU vs REF6141IDGKR
  • REF02BU vs REF6133IDGKT
  • REF02BU vs REF6133IDGKR
  • REF02BU vs REF6130IDGKT
  • REF02BU vs REF6130IDGKR
  • REF02BU vs REF6125IDGKT
  • REF02BU vs REF6125IDGKR
  • REF02BU vs REF6050IDGKT
  • REF02BU vs REF6050IDGKR
  • REF02BU vs REF6045IDGKT
  • REF02BU vs REF6045IDGKR
  • REF02BU vs REF6041IDGKT
  • REF02BU vs REF6041IDGKR
  • REF02BU vs REF6033IDGKT
  • REF02BU vs REF6033IDGKR
  • REF02BU vs REF6030IDGKT
  • REF02BU vs REF6030IDGKR
  • REF02BU vs REF6025IDGKT
  • REF02BU vs REF6025IDGKR
  • REF02BU vs REF5050MDREP
  • REF02BU vs REF5050IDRG4
  • REF02BU vs REF5050IDR
  • REF02BU vs REF5050IDGKT
  • REF02BU vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci