Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF4132A30DBVR
REF4132A30DBVR
Active
PMIC - Voltage Reference
Description:
IC VOLTAGE REFERENCE
Manufacturer:
Texas Instruments
Datasheet:
REF4132A30DBVR Datasheet
History Price: $1.65150
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF4132A30DBVR vs REF02BU
Part No
REF4132A30DBVR
REF02BU
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?.2%
Temperature Coefficient
12ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
15ppmp-p
4μVp-p
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
3.5V ~ 5.5V
8V ~ 40V
Current - Supply
100μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC