Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF5020AIDR
REF5020AIDR
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.1% 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
REF5020AIDR Datasheet
History Price: $3.37000
In Stock: 25280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF5020AIDR vs REF01J
Part No
REF5020AIDR
REF01J
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Analog Devices
Series
-
REF01
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.1%
-
Temperature Coefficient
8ppm/ ℃
-
Noise - 0.1Hz to 10Hz
6μVpp/V
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 18V
12V ~ 36V
Current - Supply
1.2mA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8