☰
REF5020AIDR
REF5020AIDR
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5020AIDR Datasheet
History Price: $3.37000
In Stock: 25280
REF5020AIDR Specification
Specification
Part No
REF5020AIDR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.048V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.1%
Temperature Coefficient
8ppm/ ℃
Noise - 0.1Hz to 10Hz
6μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
2.7V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5020AIDR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5020AIDR Description
The Texas Instruments REF5020AIDR is a precision voltage reference designed to provide a stable and accurate reference voltage for a variety of applications. This device is particularly suitable for use in data acquisition systems, instrumentation, and other applications where high precision and low noise are critical. The REF5020AIDR is known for its excellent temperature stability, low drift, and low output noise, making it an ideal choice for high-performance analog systems.

## Overview

The REF5020AIDR is a series of low-dropout (LDO) voltage references that provide a fixed output voltage of 2.5V. It is designed to operate over a wide input voltage range and is capable of delivering a stable output voltage with minimal variation due to changes in temperature or load conditions. The device is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

## Key Features

1. Precision Output Voltage: The REF5020AIDR provides a fixed output voltage of 2.5V with a typical accuracy of ±0.1%, ensuring reliable performance in precision applications.

2. Low Output Noise: The device features low output noise, typically around 30 µVRMS (0.1 Hz to 10 Hz), which is essential for applications requiring high signal integrity.

3. Excellent Temperature Stability: The REF5020AIDR exhibits a low temperature coefficient of 10 ppm/°C, ensuring that the output voltage remains stable over a wide temperature range.

4. Low Drift: The device has a low drift specification of 0.5 mV/°C, which contributes to its overall accuracy and stability in varying environmental conditions.

5. Wide Input Voltage Range: The REF5020AIDR operates with an input voltage range of 4.5V to 15V, providing flexibility for different power supply configurations.

6. Low Dropout Voltage: The device features a low dropout voltage of 0.1V at a load current of 10 mA, allowing it to maintain regulation even with minimal headroom.

7. High Load and Line Regulation: The REF5020AIDR offers excellent load regulation of 0.1 mV/mA and line regulation of 0.1 mV/V, ensuring minimal output voltage variation with changes in load or input voltage.

8. Compact Package: The device is available in an 8-pin SOIC package, which is suitable for surface-mount applications and helps save board space.

9. Power Supply Rejection Ratio (PSRR): The REF5020AIDR has a high PSRR of 80 dB at 1 kHz, which helps to minimize the impact of power supply noise on the output voltage.

## Specifications

- Output Voltage: 2.5V (fixed)
- Output Voltage Accuracy: ±0.1%
- Temperature Coefficient: 10 ppm/°C
- Drift: 0.5 mV/°C
- Input Voltage Range: 4.5V to 15V
- Dropout Voltage: 0.1V at 10 mA load
- Output Noise: 30 µVRMS (0.1 Hz to 10 Hz)
- Load Regulation: 0.1 mV/mA
- Line Regulation: 0.1 mV/V
- Power Supply Rejection Ratio (PSRR): 80 dB at 1 kHz
- Operating Temperature Range: -40°C to +125°C
- Package Type: 8-pin SOIC (Surface Mount)

## Applications

The REF5020AIDR is suitable for a wide range of applications, including:

- Data acquisition systems
- Precision instrumentation
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Medical devices
- Industrial control systems
- Automotive applications

## Conclusion

The Texas Instruments REF5020AIDR is a high-precision voltage reference that offers excellent performance in terms of accuracy, stability, and low noise. Its wide input voltage range, low dropout voltage, and compact package make it an ideal choice for a variety of applications requiring reliable voltage reference solutions. Whether used in data acquisition systems, instrumentation, or other high-performance analog applications, the REF5020AIDR provides the precision and reliability needed to ensure optimal system performance. With its robust specifications and features, it stands out as a reliable component for engineers and designers looking to enhance the performance of their electronic systems.
REF5020AIDR Compare Parts
  • REF5020AIDR vs REF6250IDGKR
  • REF5020AIDR vs REF6245IDGKT
  • REF5020AIDR vs REF6245IDGKR
  • REF5020AIDR vs REF6241IDGKT
  • REF5020AIDR vs REF6241IDGKR
  • REF5020AIDR vs REF6233IDGKT
  • REF5020AIDR vs REF6233IDGKR
  • REF5020AIDR vs REF6230IDGKT
  • REF5020AIDR vs REF6230IDGKR
  • REF5020AIDR vs REF6225IDGKT
  • REF5020AIDR vs REF6225IDGKR
  • REF5020AIDR vs REF6150IDGKT
  • REF5020AIDR vs REF6150IDGKR
  • REF5020AIDR vs REF6145IDGKT
  • REF5020AIDR vs REF6145IDGKR
  • REF5020AIDR vs REF6141IDGKT
  • REF5020AIDR vs REF6141IDGKR
  • REF5020AIDR vs REF6133IDGKT
  • REF5020AIDR vs REF6133IDGKR
  • REF5020AIDR vs REF6130IDGKT
  • REF5020AIDR vs REF6130IDGKR
  • REF5020AIDR vs REF6125IDGKT
  • REF5020AIDR vs REF6125IDGKR
  • REF5020AIDR vs REF6050IDGKT
  • REF5020AIDR vs REF6050IDGKR
  • REF5020AIDR vs REF6045IDGKT
  • REF5020AIDR vs REF6045IDGKR
  • REF5020AIDR vs REF6041IDGKT
  • REF5020AIDR vs REF6041IDGKR
  • REF5020AIDR vs REF6033IDGKT
  • REF5020AIDR vs REF6033IDGKR
  • REF5020AIDR vs REF6030IDGKT
  • REF5020AIDR vs REF6030IDGKR
  • REF5020AIDR vs REF6025IDGKT
  • REF5020AIDR vs REF6025IDGKR
  • REF5020AIDR vs REF5050MDREP
  • REF5020AIDR vs REF5050IDRG4
  • REF5020AIDR vs REF5050IDR
  • REF5020AIDR vs REF5050IDGKT
  • REF5020AIDR vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci