☰
REF5030ID
REF5030ID
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5030ID Datasheet
History Price: $7.80000
In Stock: 48240
REF5030ID vs REF191FS
Series
-
REF19
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
30 mA
Tolerance
?.05%
?.24%
Temperature Coefficient
3ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
9μVpp/V
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3.2V ~ 18V
18V
Current - Supply
1.2mA
45μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC