☰
REF5030ID
REF5030ID
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5030ID Datasheet
History Price: $7.80000
In Stock: 48240
REF5030ID Specification
Specification
Part No
REF5030ID
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
3ppm/ ℃
Noise - 0.1Hz to 10Hz
9μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
3.2V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5030ID Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5030ID Description
Texas Instruments REF5030ID Overview

The REF5030ID from Texas Instruments is a high-precision, low-noise voltage reference designed for use in systems that require accurate and stable voltage references. It is ideally suited for applications in instrumentation, industrial control, analog-to-digital (ADC) and digital-to-analog (DAC) conversion, and precision measurement systems where exact voltage levels are critical. This voltage reference provides a stable and low-noise output voltage, making it perfect for systems requiring minimal deviation in signal measurements over time and temperature variations.

Key Features:

* High Precision: The REF5030ID offers a highly accurate output voltage, typically at 5.000V, with a low temperature coefficient, ensuring that the reference voltage remains stable over a wide range of environmental conditions.

* Low Noise Performance: It provides low output noise (less than 1.2µVpp), which is crucial for applications requiring high-resolution measurements or signals where noise can affect performance.

* Low Dropout Voltage: The REF5030ID features a low dropout voltage of typically 200mV at a 1mA load, allowing it to operate effectively with minimal input-to-output voltage differential, which is essential in low-voltage applications.

* Wide Operating Temperature Range: With a temperature range from -40°C to +125°C, the REF5030ID is suitable for industrial, automotive, and other applications where temperature stability is critical.

* Compact Package: The device is housed in a compact 5-pin SOT-23 package, making it ideal for space-constrained designs.

* Low Power Consumption: The REF5030ID consumes very low quiescent current (around 35µA), which is beneficial for low-power applications like battery-powered devices.

Key Specifications:

1. Nominal Output Voltage: 5.000V (typical)

* The REF5030ID provides a precise 5V reference voltage, which is commonly used in a variety of ADC/DAC applications, signal conditioning, and power management systems.

2. Initial Accuracy: ±0.1% (max)

* The device ensures an accurate output voltage with minimal variation, which is crucial for high-precision measurement and calibration in industrial equipment.

3. Temperature Coefficient: 25ppm/°C (typical)

* The low temperature coefficient ensures minimal change in output voltage with temperature variations, making the REF5030ID suitable for applications that experience wide temperature fluctuations.

4. Output Noise (0.1Hz to 10Hz): 1.2µVpp (typical)

* Low noise performance is critical for precision measurement applications, where high-frequency noise or ripple can degrade the accuracy of the system.

5. Load Regulation: 0.01% (typical)

* The REF5030ID offers excellent load regulation, ensuring that the output voltage remains stable even with changes in the load current, which is vital for maintaining accuracy in high-precision circuits.

6. Line Regulation: 0.001%/V (typical)

* With low line regulation, the REF5030ID provides consistent output voltage despite variations in the input voltage, ensuring stability in diverse power supply conditions.

7. Dropout Voltage: 200mV (typical, at 1mA load)

* The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making the REF5030ID well-suited for low-voltage applications.

8. Quiescent Current: 35µA (typical)

* The low quiescent current reduces the overall power consumption of the system, which is crucial for battery-powered or energy-efficient designs.

9. Input Voltage Range: 4.5V to 12V

* The REF5030ID operates within a wide input voltage range, allowing it to be used in various systems with different power supply levels, from low-voltage battery-operated devices to higher-voltage industrial systems.

10. Operating Temperature Range: -40°C to +125°C

* The wide temperature range allows the REF5030ID to perform in demanding environments where temperature fluctuations are common, such as automotive and industrial applications.

11. Output Voltage Tolerance: ±2% (maximum)

* This tolerance allows the device to maintain a consistent and reliable output voltage under a wide range of operating conditions.

Applications:

* Precision Measurement Systems: The REF5030ID is commonly used in precision measurement systems such as digital voltmeters, signal generators, and oscilloscopes, where stable and accurate reference voltage is essential.

* Analog-to-Digital (ADC) and Digital-to-Analog (DAC) Conversion: It provides a stable reference voltage for ADCs and DACs in applications where high accuracy and low noise are critical for signal conversion.

* Power Management: The device is used in power supply systems that require a stable voltage reference to ensure proper voltage regulation, enhancing the performance of the system.

* Battery-Powered Devices: With low power consumption and a low dropout voltage, the REF5030ID is ideal for battery-operated devices that require accurate and efficient voltage regulation.

* Automotive Electronics: The wide operating temperature range and stability of the REF5030ID make it suitable for automotive applications where precise voltage regulation is required, even in harsh environmental conditions.

Conclusion:

The REF5030ID from Texas Instruments is a high-performance, low-noise, and low-dropout voltage reference that offers precision and reliability in a compact package. With its high accuracy, minimal temperature drift, and low power consumption, it is an excellent choice for a wide range of applications, from precision measurement systems to low-voltage power management designs. Its robust performance in demanding conditions, along with the ability to operate over a wide voltage range and temperature range, makes it a versatile component for industrial, automotive, and battery-powered applications.
REF5030ID Compare Parts
  • REF5030ID vs REF6250IDGKR
  • REF5030ID vs REF6245IDGKT
  • REF5030ID vs REF6245IDGKR
  • REF5030ID vs REF6241IDGKT
  • REF5030ID vs REF6241IDGKR
  • REF5030ID vs REF6233IDGKT
  • REF5030ID vs REF6233IDGKR
  • REF5030ID vs REF6230IDGKT
  • REF5030ID vs REF6230IDGKR
  • REF5030ID vs REF6225IDGKT
  • REF5030ID vs REF6225IDGKR
  • REF5030ID vs REF6150IDGKT
  • REF5030ID vs REF6150IDGKR
  • REF5030ID vs REF6145IDGKT
  • REF5030ID vs REF6145IDGKR
  • REF5030ID vs REF6141IDGKT
  • REF5030ID vs REF6141IDGKR
  • REF5030ID vs REF6133IDGKT
  • REF5030ID vs REF6133IDGKR
  • REF5030ID vs REF6130IDGKT
  • REF5030ID vs REF6130IDGKR
  • REF5030ID vs REF6125IDGKT
  • REF5030ID vs REF6125IDGKR
  • REF5030ID vs REF6050IDGKT
  • REF5030ID vs REF6050IDGKR
  • REF5030ID vs REF6045IDGKT
  • REF5030ID vs REF6045IDGKR
  • REF5030ID vs REF6041IDGKT
  • REF5030ID vs REF6041IDGKR
  • REF5030ID vs REF6033IDGKT
  • REF5030ID vs REF6033IDGKR
  • REF5030ID vs REF6030IDGKT
  • REF5030ID vs REF6030IDGKR
  • REF5030ID vs REF6025IDGKT
  • REF5030ID vs REF6025IDGKR
  • REF5030ID vs REF5050MDREP
  • REF5030ID vs REF5050IDRG4
  • REF5030ID vs REF5050IDR
  • REF5030ID vs REF5050IDGKT
  • REF5030ID vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci