☰
REF5030ID
REF5030ID
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5030ID Datasheet
History Price: $7.80000
In Stock: 3720
REF5030ID vs REF1933AIDDCT
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.05%
?.1%
Temperature Coefficient
3ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
9μVpp/V
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3.2V ~ 18V
3.32V ~ 5.5V
Current - Supply
1.2mA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC
SOT-23-THIN