☰
REF5040AIDG4
REF5040AIDG4
Discontinued
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 13840
REF5040AIDG4 vs REF5050MDREP
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.1%
?.05%
Temperature Coefficient
8ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVpp/V
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.296V ~ 18V
5.2V ~ 18V
Current - Supply
1.2mA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC